Eaton | Power Quality Ups, 550Va / 330W; Power Supply Approvals Eaton Powerware 3S550

Description
UPS, 550VA / 330W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):550VA / 330W; Input Voltage AC Max:120V; Output Voltage:-; Backup Time - Full Load:45min; Product Range:3S Series; Length:13.2"; Width:5.5" RoHS Compliant: Yes
Description
UPS, 550VA / 330W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):550VA / 330W; Input Voltage AC Max:120V; Output Voltage:-; Backup Time - Full Load:45min; Product Range:3S Series; Length:13.2"; Width:5.5" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton 3S UPS model 47X1695 provides a power capacity of 550 VA and 330 W, suitable for protecting up to 10 devices. It features eight output receptacles, with half offering battery backup and surge protection, while the other half provides surge protection only. The unit is designed for easy plug-and-play functionality, compatible with Windows, Mac, and Linux systems via a USB connection. It offers a battery runtime of up to 45 minutes at full load. The compact dimensions of 3.4 x 5.5 x 13.2 inches allow for versatile placement, including wall or desk mounting. The product includes a three-year warranty covering both the UPS and batteries, and it incorporates RJ-45 connectors for data line protection.

Datasheet Summary
Powered by GS/AI

The Eaton 3S UPS model 47X1695 provides a power capacity of 550 VA and 330 W, suitable for protecting up to 10 devices. It features eight output receptacles, with half offering battery backup and surge protection, while the other half provides surge protection only. The unit is designed for easy plug-and-play functionality, compatible with Windows, Mac, and Linux systems via a USB connection. It offers a battery runtime of up to 45 minutes at full load. The compact dimensions of 3.4 x 5.5 x 13.2 inches allow for versatile placement, including wall or desk mounting. The product includes a three-year warranty covering both the UPS and batteries, and it incorporates RJ-45 connectors for data line protection.

Suppliers

Company
Product
Description
Supplier Links
Ups, 550Va / 330W; Power Supply Approvals Eaton Powerware - 47X1695 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 550Va / 330W; Power Supply Approvals Eaton Powerware
47X1695
Ups, 550Va / 330W; Power Supply Approvals Eaton Powerware 47X1695
UPS, 550VA / 330W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):550VA / 330W; Input Voltage AC Max:120V; Output Voltage:-; Backup Time - Full Load:45min; Product Range:3S Series; Length:13.2"; Width:5.5" RoHS Compliant: Yes

UPS, 550VA / 330W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):550VA / 330W; Input Voltage AC Max:120V; Output Voltage:-; Backup Time - Full Load:45min; Product Range:3S Series; Length:13.2"; Width:5.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47X1695
Product Name Ups, 550Va / 330W; Power Supply Approvals Eaton Powerware
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details