Eaton Corp. / Commercial Controls Division Encoder, Absolute, 60Ppr; Encoder Technology Eaton Cutler Hammer 38151060

Description
ENCODER, ABSOLUTE, 60PPR; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:60PPR; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:38151 Series; Rotational Speed Max:6000rpm RoHS Compliant: Yes
Datasheet
Description
ENCODER, ABSOLUTE, 60PPR; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:60PPR; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:38151 Series; Rotational Speed Max:6000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, Absolute, 60Ppr; Encoder Technology Eaton Cutler Hammer - 94B2866 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Absolute, 60Ppr; Encoder Technology Eaton Cutler Hammer
94B2866
Encoder, Absolute, 60Ppr; Encoder Technology Eaton Cutler Hammer 94B2866
ENCODER, ABSOLUTE, 60PPR; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:60PPR; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:38151 Series; Rotational Speed Max:6000rpm RoHS Compliant: Yes

ENCODER, ABSOLUTE, 60PPR; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:60PPR; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:38151 Series; Rotational Speed Max:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 94B2866
Product Name Encoder, Absolute, 60Ppr; Encoder Technology Eaton Cutler Hammer
Encoder Type Absolute; Incremental
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Incremental encoder: Series PA2-100 - Encoders Series PA2-100 optical Encoder, digital outputs 2 channels, 100 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details
Encoders - DP11SV3015B25P-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 15 (counts/revolution)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
2 suppliers
Virtual Absolute Encoder - Vx35H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details