FUSE HOLDER, SCREW; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 28F288 |
| Product Name | Fuse Holder, Screw; Fuse Holder Type Eaton Bussmann |
| Rated Operating Voltage | 600 volts |