Eaton Corporation Eaton's Bussmann Series 32006-A22, 8 Circuit, Power Distribution Connecter, Black 32006-A22

Description
Eaton's Bussmann Series 32006-A22 Power Distribution Connector Category: Eaton's Power Distribution Connectors Manufacturer: Eaton Based on the industry standard 2.8 mm (mini) footprint, the Eaton power distribution connector accepts plug-in fuses, relays, circuit breakers, resistors, and diodes to meet numerous power management requirements Connects with MINI/ATM Fuses, MINI circuit breakers, ISO 280 Micro Relays, ssVEC & mVEC modules Accepts Tanged 280 Series Female Terminals IP66 Rated
Request a Quote Datasheet
Description
Eaton's Bussmann Series 32006-A22 Power Distribution Connector Category: Eaton's Power Distribution Connectors Manufacturer: Eaton Based on the industry standard 2.8 mm (mini) footprint, the Eaton power distribution connector accepts plug-in fuses, relays, circuit breakers, resistors, and diodes to meet numerous power management requirements Connects with MINI/ATM Fuses, MINI circuit breakers, ISO 280 Micro Relays, ssVEC & mVEC modules Accepts Tanged 280 Series Female Terminals IP66 Rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series 32006-A22, 8 Circuit, Power Distribution Connecter, Black - 75784 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series 32006-A22, 8 Circuit, Power Distribution Connecter, Black
75784
Eaton's Bussmann Series 32006-A22, 8 Circuit, Power Distribution Connecter, Black 75784
Eaton's Bussmann Series 32006-A22 Power Distribution Connector Category: Eaton's Power Distribution Connectors Manufacturer: Eaton Based on the industry standard 2.8 mm (mini) footprint, the Eaton power distribution connector accepts plug-in fuses, relays, circuit breakers, resistors, and diodes to meet numerous power management requirements Connects with MINI/ATM Fuses, MINI circuit breakers, ISO 280 Micro Relays, ssVEC & mVEC modules Accepts Tanged 280 Series Female Terminals IP66 Rated
  • Eaton's Bussmann Series 32006-A22 Power Distribution Connector
  • Category: Eaton's Power Distribution Connectors
  • Manufacturer: Eaton
  • Based on the industry standard 2.8 mm (mini) footprint, the Eaton power distribution connector accepts plug-in fuses, relays, circuit breakers, resistors, and diodes to meet numerous power management requirements
  • Connects with MINI/ATM Fuses, MINI circuit breakers, ISO 280 Micro Relays, ssVEC & mVEC modules
  • Accepts Tanged 280 Series Female Terminals
  • IP66 Rated
Supplier's Site Datasheet
Automotive Connectors - 32006-A22 - 999130-32006-A22 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors - 32006-A22
999130-32006-A22
Automotive Connectors - 32006-A22 999130-32006-A22
Manufacturer: Cooper Bussmann, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999130-32006-A22 Packaging: Bulk Number of Positions: 6 Color: Black Connector Type: Plug, Socket Number of Rows: 2 Termination: Crimp Fastening Type: Latch Gender: Male Weight: 13.199992 g Categories: Automotive Connectors Alternative Parts (Cross-Reference): 33482-0602; 12015345-B; 12064754-B; 06288700-B; 19435-0612; AT06-6S-SR01BLK; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Free Hanging RoHS: Compliant

Manufacturer: Cooper Bussmann, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999130-32006-A22
Packaging: Bulk
Number of Positions: 6
Color: Black
Connector Type: Plug, Socket
Number of Rows: 2
Termination: Crimp
Fastening Type: Latch
Gender: Male
Weight: 13.199992 g
Categories: Automotive Connectors
Alternative Parts (Cross-Reference): 33482-0602; 12015345-B; 12064754-B; 06288700-B; 19435-0612; AT06-6S-SR01BLK;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Mount: Free Hanging
RoHS: Compliant

Buy Now

Technical Specifications

  Waytek, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 75784 999130-32006-A22
Product Name Eaton's Bussmann Series 32006-A22, 8 Circuit, Power Distribution Connecter, Black Automotive Connectors - 32006-A22
Connector Type Automotive Connector; Micro Connector and Nano Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products