Eaton Corporation Eaton's Sure Power 3104 Battery Interconnect Controller, 300A 3104

Description
Eaton's Sure Power 3104 Battery Interconnect Controller Category: Battery Separators Manufacturer: Eaton Interconnect/control ler: can be used as a uni-directional or bi-directional separator, or low voltage disconnect (LVD), where the solenoid opens when battery voltage drops too low, or an isolator/interconnec t which provides isolated charging of two batteries from one source Designed for use in multi-battery applications as a solenoid priority system Allows multiple batteries to be charged from one charging source Prioritized charging, charges primary battery and then remaining batteries Uni-directional: charge two batteries from two sources Isolates batteries when fully charged Protection circuitry absorbs coil generated voltage spikes Prevents charging system overload Start assist feature parallels batteries for added power during start Universally suited for mounting on tow vehicles 5/16" x 24 studs -40°F (-40°C) to 185°F (85°C) SAE J1455, SAE J1113 Comes with: Connector 38226 Terminals 31077 TPA/Lock 38224 Cable Seals 39008
Request a Quote
Description
Eaton's Sure Power 3104 Battery Interconnect Controller Category: Battery Separators Manufacturer: Eaton Interconnect/control ler: can be used as a uni-directional or bi-directional separator, or low voltage disconnect (LVD), where the solenoid opens when battery voltage drops too low, or an isolator/interconnec t which provides isolated charging of two batteries from one source Designed for use in multi-battery applications as a solenoid priority system Allows multiple batteries to be charged from one charging source Prioritized charging, charges primary battery and then remaining batteries Uni-directional: charge two batteries from two sources Isolates batteries when fully charged Protection circuitry absorbs coil generated voltage spikes Prevents charging system overload Start assist feature parallels batteries for added power during start Universally suited for mounting on tow vehicles 5/16" x 24 studs -40°F (-40°C) to 185°F (85°C) SAE J1455, SAE J1113 Comes with: Connector 38226 Terminals 31077 TPA/Lock 38224 Cable Seals 39008
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eaton's Sure Power 3104 Battery Interconnect Controller, 300A - 80004 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Sure Power 3104 Battery Interconnect Controller, 300A
80004
Eaton's Sure Power 3104 Battery Interconnect Controller, 300A 80004
Eaton's Sure Power 3104 Battery Interconnect Controller Category: Battery Separators Manufacturer: Eaton Interconnect/control ler: can be used as a uni-directional or bi-directional separator, or low voltage disconnect (LVD), where the solenoid opens when battery voltage drops too low, or an isolator/interconnec t which provides isolated charging of two batteries from one source Designed for use in multi-battery applications as a solenoid priority system Allows multiple batteries to be charged from one charging source Prioritized charging, charges primary battery and then remaining batteries Uni-directional: charge two batteries from two sources Isolates batteries when fully charged Protection circuitry absorbs coil generated voltage spikes Prevents charging system overload Start assist feature parallels batteries for added power during start Universally suited for mounting on tow vehicles 5/16" x 24 studs -40°F (-40°C) to 185°F (85°C) SAE J1455, SAE J1113 Comes with: Connector 38226 Terminals 31077 TPA/Lock 38224 Cable Seals 39008
  • Eaton's Sure Power 3104 Battery Interconnect Controller
  • Category: Battery Separators
  • Manufacturer: Eaton
  • Interconnect/controller: can be used as a uni-directional or bi-directional separator, or low voltage disconnect (LVD), where the solenoid opens when battery voltage drops too low, or an isolator/interconnect which provides isolated charging of two batteries from one source
  • Designed for use in multi-battery applications as a solenoid priority system
  • Allows multiple batteries to be charged from one charging source
  • Prioritized charging, charges primary battery and then remaining batteries
  • Uni-directional: charge two batteries from two sources
  • Isolates batteries when fully charged
  • Protection circuitry absorbs coil generated voltage spikes
  • Prevents charging system overload
  • Start assist feature parallels batteries for added power during start
  • Universally suited for mounting on tow vehicles
  • 5/16" x 24 studs
  • -40°F (-40°C) to 185°F (85°C)
  • SAE J1455, SAE J1113
  • Comes with:
    • Connector 38226
    • Terminals 31077
    • TPA/Lock 38224
    • Cable Seals 39008
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 80004
Product Name Eaton's Sure Power 3104 Battery Interconnect Controller, 300A
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1144588 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details
Disconnect Switch - 1494G-DF3H2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 100 amps
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details