Eaton Corp. / Commercial Controls Division Sensor Cable, 10Ft; Connector Type A Eaton Cutler Hammer 29665300

Description
SENSOR CABLE, 10FT; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:3.04m; Cable Length - Imperial:10ft; Product Range:-; Cable Length:10ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE, 10FT; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:3.04m; Cable Length - Imperial:10ft; Product Range:-; Cable Length:10ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, 10Ft; Connector Type A Eaton Cutler Hammer - 87F6105 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 10Ft; Connector Type A Eaton Cutler Hammer
87F6105
Sensor Cable, 10Ft; Connector Type A Eaton Cutler Hammer 87F6105
SENSOR CABLE, 10FT; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:3.04m; Cable Length - Imperial:10ft; Product Range:-; Cable Length:10ft; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 10FT; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:3.04m; Cable Length - Imperial:10ft; Product Range:-; Cable Length:10ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87F6105
Product Name Sensor Cable, 10Ft; Connector Type A Eaton Cutler Hammer
Cable Length 9.97 ft (30.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details