Eaton Corporation Bushing 270S

Description
BUSHING, 2-1" TRADE RIGID/INTERMEDIATE (IMC) CONDUIT REDUCER STEEL, NONINSULATED, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, 2-1" TRADE RIGID/INTERMEDIATE (IMC) CONDUIT REDUCER STEEL, NONINSULATED, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 54290617 - Radwell International
Willingboro, NJ, United States
Bushing
54290617
Bushing 54290617
BUSHING, 2-1" TRADE RIGID/INTERMEDIATE (IMC) CONDUIT REDUCER STEEL, NONINSULATED, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

BUSHING, 2-1" TRADE RIGID/INTERMEDIATE (IMC) CONDUIT REDUCER STEEL, NONINSULATED, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 54290617
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0510 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details