Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 2600G11E

Description
Midsize AC rated Rocker
Request a Quote Datasheet
Description
Midsize AC rated Rocker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
2600G11E
Rocker & Toggle Switches 2600G11E
Midsize AC rated Rocker

Midsize AC rated Rocker

Buy Now
Switch, Rocker, Dpst, 16A, 250V, Green; Switch Operation Eaton - 44F1251 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 16A, 250V, Green; Switch Operation Eaton
44F1251
Switch, Rocker, Dpst, 16A, 250V, Green; Switch Operation Eaton 44F1251
SWITCH, ROCKER, DPST, 16A, 250V, GREEN; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:2600 Series; Contact Voltage VAC:250VRoHS Compliant: No

SWITCH, ROCKER, DPST, 16A, 250V, GREEN; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:2600 Series; Contact Voltage VAC:250VRoHS Compliant: No

Supplier's Site Datasheet
Switch, Snap-In AC Rocker, MIDSize, 16A@125VAC/250VAC; DPST, ON-NONE-OFF, GREEN - 70155710 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Snap-In AC Rocker, MIDSize, 16A@125VAC/250VAC; DPST, ON-NONE-OFF, GREEN
70155710
Switch, Snap-In AC Rocker, MIDSize, 16A@125VAC/250VAC; DPST, ON-NONE-OFF, GREEN 70155710
16 A , DPST Switch Function, Miniature and Midsize Rocker Switches These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic instrumentation, data processing, communications, medical and office equipment. Options available are legend stamping, solder lugs, independent lamp circuits, special and matched colors, high inrush capabilities. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for up-front applications where both appearance and reliability are required. The 1600 and 2600 series of mid-size snap-in rocker switches have worldwide approvals featuring a combination of UL, CSA, VDE, UTE, BEAB, FI, DEMKO, NEMKO, SEMKO and KEMA approvals at up to 16 amperes, 250 volts AC. Base and bezel Color: black.

16 A , DPST Switch Function, Miniature and Midsize Rocker Switches
These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic instrumentation, data processing, communications, medical and office equipment. Options available are legend stamping, solder lugs, independent lamp circuits, special and matched colors, high inrush capabilities. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for up-front applications where both appearance and reliability are required.
The 1600 and 2600 series of mid-size snap-in rocker switches have worldwide approvals featuring a combination of UL, CSA, VDE, UTE, BEAB, FI, DEMKO, NEMKO, SEMKO and KEMA approvals at up to 16 amperes, 250 volts AC. Base and bezel Color: black.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 2600G11E 44F1251 70155710
Product Name Rocker & Toggle Switches Switch, Rocker, Dpst, 16A, 250V, Green; Switch Operation Eaton Switch, Snap-In AC Rocker, MIDSize, 16A@125VAC/250VAC; DPST, ON-NONE-OFF, GREEN
Rocker Actuator Rocker
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL) On-None-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw
Features Illuminated Illuminated
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Rocker Switches - 9133109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details