SWITCH, ROCKER, DPST, 16A, 250V, AMBER; Switch Operation:On-None-Of
Switch, Rocker, Illuminated
| Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 2600A21E | 95F4250 | 70155571 |
| Product Name | Rocker & Toggle Switches | Switch, Rocker, Dpst, 16A, 250V, Amber; Switch Operation Eaton | Switch, Rocker, Illuminated |
| Rocker Actuator | Rocker | ||
| Momentary Contact Switch Function | Three Position Momentary (Center NEUTRAL) | On-None-Off | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | |
| Features | Illuminated | Illuminated | |
| Terminal Type | Quick Connect / Blade |