The Eaton Bussmann Semiconductor Fuse, part number 98K8424, is designed for high-performance applications requiring fast-acting protection. It operates at a voltage rating of 690VAC and 690VDC, making it suitable for both AC and DC circuits. The fuse has a current rating of 25A and features a compact size of 17.1mm x 48mm (0.67" x 1.89"). It is compliant with RoHS standards, ensuring it meets environmental regulations. This fuse is ideal for use in applications such as power converters, AC and DC drives, and reduced voltage starters, where reliable and efficient circuit protection is essential.
25A 690V AC 500V DC Fuse Cartridge Bolt Mount
SEMICONDUCTOR FUSE; Product Range:ET Series; Fuse Current:25A; Blow Characteristic:Fast Acting; Fuse Size Metric:17.1mm x 48mm; Fuse Size Imperial:0.67" x 1.89"; Voltage Rating VDC:690VDC; Voltage Rating VAC:690VAC; Voltage AC:690V RoHS Compliant: Yes
FUSE CARTRIDGE 25A 690VAC/500VDC
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1821629 | 283-3247-ND | 98K8424 | 25ET |
| Product Name | Tag Fuses | Electrical, Specialty Fuses | Semiconductor Fuse; Product Range Eaton Bussmann | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | |
| Rated Voltage | 690 volts | 690 volts | 690 volts | |
| Fuse Type | Blade | |||
| Mounting | Bolt Mount |