25525-B-2 -- EATON'S BUSSMANN SERIES 25525-B-2 MID-RANGE CIRCUIT BREAKER, TYPE III RESET, 25A, 32VDC
Eaton CorporationEaton's Bussmann Series 25525-B-2 Mid-Range Circuit Breaker, Type III Reset, 25A, 32VDC25525-B-2
Description
Eaton's Bussmann Series 25525-B-2 Mid-Range Circuit Breaker
Category: Eaton's Bussmann Series Mid-Range Circuit Breakers
Manufacturer: Eaton
Series: 25X
Type: Mid-Range Circuit Breaker
Reset Method: Type III - PTT (Push to Trip)
Mounting Holes: #8-32 threaded inserts
Material: UL-Rated 94V0 thermoplastic body, cover, and button
External ignition protected and weatherproof
Reset mechanism provides visual indication of tripped condition
Typically used in DC power systems in:
Marine applications (main or branch circuit breaker)
Trucks
Bus & RV systems
Also seen as CB255-25
IP66 rated, ABYC E11
Single pole thermal type
Manual trip feature allows opening of the circuit path without disconnection from the power source
Panel mount design available in two styles: automatic reset or switchable with manual trip push button
SAE J553; J1171
-40°F (-40°C) - 185°F (85°C)
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Eaton's Bussmann Series 25525-B-2 Mid-Range Circuit Breaker
Category: Eaton's Bussmann Series Mid-Range Circuit Breakers
Manufacturer: Eaton
Series: 25X
Type: Mid-Range Circuit Breaker
Reset Method: Type III - PTT (Push to Trip)
Mounting Holes: #8-32 threaded inserts
Material: UL-Rated 94V0 thermoplastic body, cover, and button
External ignition protected and weatherproof
Reset mechanism provides visual indication of tripped condition
Typically used in DC power systems in:
Marine applications (main or branch circuit breaker)
Trucks
Bus & RV systems
Also seen as CB255-25
IP66 rated, ABYC E11
Single pole thermal type
Manual trip feature allows opening of the circuit path without disconnection from the power source
Panel mount design available in two styles: automatic reset or switchable with manual trip push button
SAE J553; J1171
-40°F (-40°C) - 185°F (85°C)
Eaton's Bussmann Series 25525-B-2 Mid-Range Circuit Breaker, Type III Reset, 25A, 32VDC
46973
Eaton's Bussmann Series 25525-B-2 Mid-Range Circuit Breaker, Type III Reset, 25A, 32VDC
46973
Eaton's Bussmann Series 25525-B-2 Mid-Range Circuit Breaker
Category: Eaton's Bussmann Series Mid-Range Circuit Breakers
Manufacturer: Eaton
Series: 25X
Type: Mid-Range Circuit Breaker
Reset Method: Type III - PTT (Push to Trip)
Mounting Holes: #8-32 threaded inserts
Material: UL-Rated 94V0 thermoplastic body, cover, and button
External ignition protected and weatherproof
Reset mechanism provides visual indication of tripped condition
Typically used in DC power systems in:
Marine applications (main or branch circuit breaker)
Trucks
Bus & RV systems
Also seen as CB255-25
IP66 rated, ABYC E11
Single pole thermal type
Manual trip feature allows opening of the circuit path without disconnection from the power source
Panel mount design available in two styles: automatic reset or switchable with manual trip push button
SAE J553; J1171
-40°F (-40°C) - 185°F (85°C)
Eaton's Bussmann Series 25525-B-2 Mid-Range Circuit Breaker
Category: Eaton's Bussmann Series Mid-Range Circuit Breakers
Manufacturer: Eaton
Series: 25X
Type: Mid-Range Circuit Breaker
Reset Method: Type III - PTT (Push to Trip)
Mounting Holes: #8-32 threaded inserts
Material: UL-Rated 94V0 thermoplastic body, cover, and button
External ignition protected and weatherproof
Reset mechanism provides visual indication of tripped condition
Typically used in DC power systems in:
Marine applications (main or branch circuit breaker)
Trucks
Bus & RV systems
Also seen as CB255-25
IP66 rated, ABYC E11
Single pole thermal type
Manual trip feature allows opening of the circuit path without disconnection from the power source
Panel mount design available in two styles: automatic reset or switchable with manual trip push button
SAE J553; J1171
-40°F (-40°C) - 185°F (85°C)
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Circuit Breakers
Product Number
46973
Product Name
Eaton's Bussmann Series 25525-B-2 Mid-Range Circuit Breaker, Type III Reset, 25A, 32VDC