Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 2500R11E

Description
Midsize AC rated Rocker
Request a Quote Datasheet
Description
Midsize AC rated Rocker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
2500R11E
Rocker & Toggle Switches 2500R11E
Midsize AC rated Rocker

Midsize AC rated Rocker

Buy Now
Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A@250V; DPST,ON-NONE-OFF, RED - 70155747 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A@250V; DPST,ON-NONE-OFF, RED
70155747
Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A@250V; DPST,ON-NONE-OFF, RED 70155747
125 to 250 VAC Voltage Rating, 2500 Series Miniature and Midsize Rocker Switches These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic instrumentation, data processing, communications, medical and office equipment. Options available are legend stamping, solder lugs, independent lamp circuits, special and matched colors, high inrush capabilities. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for up-front applications where both appearance and reliability are required. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for upfront applications where both appearance and reliability are required.

125 to 250 VAC Voltage Rating, 2500 Series Miniature and Midsize Rocker Switches
These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic instrumentation, data processing, communications, medical and office equipment. Options available are legend stamping, solder lugs, independent lamp circuits, special and matched colors, high inrush capabilities. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for up-front applications where both appearance and reliability are required.
Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for upfront applications where both appearance and reliability are required.

Supplier's Site
Switch, Rocker, Dpst, 15A, 250V, Red; Switch Operation Eaton - 87F2637 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 15A, 250V, Red; Switch Operation Eaton
87F2637
Switch, Rocker, Dpst, 15A, 250V, Red; Switch Operation Eaton 87F2637
SWITCH, ROCKER, DPST, 15A, 250V, RED; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:2500 Series; Contact Current AC Max:15A RoHS Compliant: No

SWITCH, ROCKER, DPST, 15A, 250V, RED; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:2500 Series; Contact Current AC Max:15A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 2500R11E 70155747 87F2637
Product Name Rocker & Toggle Switches Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A@250V; DPST,ON-NONE-OFF, RED Switch, Rocker, Dpst, 15A, 250V, Red; Switch Operation Eaton
Momentary Contact Switch Function On-None-Off Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade
Features Illuminated Illuminated
Length / Diameter 0.8760 inch (22.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details