Eaton Corporation Eaton's Bussmann Series 22730-00 Low Profile ATC Circuit Breaker, Type III, 30A, Lt. Green 22730-00

Description
Eaton's Bussmann Series 22730-00 Low Profile ATC Circuit Breaker Category: ATO / ATC Circuit Breakers Manufacturer: Eaton Series: 227 Type: ATC Circuit Breaker Terminal Style: Blade (5.2 mm wide) Operating Temperature Rating: -40°F (-40°C) to 185°F (85°C) Tin-plated copper alloy terminals Compatible with ATC fuse blocks Material: UL-rated 94V0 thermoplastic Also seen as CB227-30 Color coded and marked to show amperage 5.2 mm blades compatible with ATC type fuse block SAE J553; J1284
Request a Quote
Description
Eaton's Bussmann Series 22730-00 Low Profile ATC Circuit Breaker Category: ATO / ATC Circuit Breakers Manufacturer: Eaton Series: 227 Type: ATC Circuit Breaker Terminal Style: Blade (5.2 mm wide) Operating Temperature Rating: -40°F (-40°C) to 185°F (85°C) Tin-plated copper alloy terminals Compatible with ATC fuse blocks Material: UL-rated 94V0 thermoplastic Also seen as CB227-30 Color coded and marked to show amperage 5.2 mm blades compatible with ATC type fuse block SAE J553; J1284
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series 22730-00 Low Profile ATC Circuit Breaker, Type III, 30A, Lt. Green - 46798 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series 22730-00 Low Profile ATC Circuit Breaker, Type III, 30A, Lt. Green
46798
Eaton's Bussmann Series 22730-00 Low Profile ATC Circuit Breaker, Type III, 30A, Lt. Green 46798
Eaton's Bussmann Series 22730-00 Low Profile ATC Circuit Breaker Category: ATO / ATC Circuit Breakers Manufacturer: Eaton Series: 227 Type: ATC Circuit Breaker Terminal Style: Blade (5.2 mm wide) Operating Temperature Rating: -40°F (-40°C) to 185°F (85°C) Tin-plated copper alloy terminals Compatible with ATC fuse blocks Material: UL-rated 94V0 thermoplastic Also seen as CB227-30 Color coded and marked to show amperage 5.2 mm blades compatible with ATC type fuse block SAE J553; J1284
  • Eaton's Bussmann Series 22730-00 Low Profile ATC Circuit Breaker
  • Category: ATO / ATC Circuit Breakers
  • Manufacturer: Eaton
  • Series: 227
  • Type: ATC Circuit Breaker
  • Terminal Style: Blade (5.2 mm wide)
  • Operating Temperature Rating: -40°F (-40°C) to 185°F (85°C)
  • Tin-plated copper alloy terminals
  • Compatible with ATC fuse blocks
  • Material: UL-rated 94V0 thermoplastic
  • Also seen as CB227-30
  • Color coded and marked to show amperage
  • 5.2 mm blades compatible with ATC type fuse block
  • SAE J553; J1284
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 46798
Product Name Eaton's Bussmann Series 22730-00 Low Profile ATC Circuit Breaker, Type III, 30A, Lt. Green
Rated DC Voltage 28 volts
Rated Current 30 amps
Text for Mounting

ATO / ATC Blade

Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic Circuit Breakers - 1236689 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
Circuit Breakers - 486-4836-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 723-1313-ND - DigiKey
Specs
Rated Current 5 amps
Features Trip Indicator
Mounting Style Plug-in
View Details
2 suppliers