Eaton Corporation Eaton's Bussmann Series 22725-00 Low Profile ATC Circuit Breaker, Type III, 25A, White 22725-00

Description
Eaton's Bussmann Series 22725-00 Low Profile ATC Circuit Breaker Category: ATO / ATC Circuit Breakers Manufacturer: Eaton Series: 227 Type: ATC Circuit Breaker Terminal Style: Blade (5.2 mm wide) Operating Temperature Rating: -40°F (-40°C) to 185°F (85°C) Tin-plated copper alloy terminals Compatible with ATC fuse blocks Material: UL-rated 94V0 thermoplastic Also seen as CB227-25 Color-coded and marked to show amperage 5.2 mm blades compatible with ATC type fuse block SAE J553; J1284
Request a Quote Datasheet
Description
Eaton's Bussmann Series 22725-00 Low Profile ATC Circuit Breaker Category: ATO / ATC Circuit Breakers Manufacturer: Eaton Series: 227 Type: ATC Circuit Breaker Terminal Style: Blade (5.2 mm wide) Operating Temperature Rating: -40°F (-40°C) to 185°F (85°C) Tin-plated copper alloy terminals Compatible with ATC fuse blocks Material: UL-rated 94V0 thermoplastic Also seen as CB227-25 Color-coded and marked to show amperage 5.2 mm blades compatible with ATC type fuse block SAE J553; J1284
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series 22725-00 Low Profile ATC Circuit Breaker, Type III, 25A, White - 46797 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series 22725-00 Low Profile ATC Circuit Breaker, Type III, 25A, White
46797
Eaton's Bussmann Series 22725-00 Low Profile ATC Circuit Breaker, Type III, 25A, White 46797
Eaton's Bussmann Series 22725-00 Low Profile ATC Circuit Breaker Category: ATO / ATC Circuit Breakers Manufacturer: Eaton Series: 227 Type: ATC Circuit Breaker Terminal Style: Blade (5.2 mm wide) Operating Temperature Rating: -40°F (-40°C) to 185°F (85°C) Tin-plated copper alloy terminals Compatible with ATC fuse blocks Material: UL-rated 94V0 thermoplastic Also seen as CB227-25 Color-coded and marked to show amperage 5.2 mm blades compatible with ATC type fuse block SAE J553; J1284
  • Eaton's Bussmann Series 22725-00 Low Profile ATC Circuit Breaker
  • Category: ATO / ATC Circuit Breakers
  • Manufacturer: Eaton
  • Series: 227
  • Type: ATC Circuit Breaker
  • Terminal Style: Blade (5.2 mm wide)
  • Operating Temperature Rating: -40°F (-40°C) to 185°F (85°C)
  • Tin-plated copper alloy terminals
  • Compatible with ATC fuse blocks
  • Material: UL-rated 94V0 thermoplastic
  • Also seen as CB227-25
  • Color-coded and marked to show amperage
  • 5.2 mm blades compatible with ATC type fuse block
  • SAE J553; J1284
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 46797
Product Name Eaton's Bussmann Series 22725-00 Low Profile ATC Circuit Breaker, Type III, 25A, White
Rated DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 88 Series overload protector -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 to 50 volts
Rated Current 3 to 20 amps
View Details
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago - 45M7285 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.1000 amps
View Details