Eaton Corporation Eaton's Bussmann Series 22115-300 ATC Circuit Breaker, Type I Reset, 15A, 14VDC 22115-300

Description
Eaton's Bussmann Series 22115-300 ATC Circuit Breaker Category: ATO / ATC Circuit Breakers Manufacturer: Eaton Series: 22X Type: ATC Circuit Breaker Terminal Style: Blade Operating Temperature Rating: -40°F (-40°C) to 185°F (85°C) Compatible with 280 type and ATC fuse blocks, as well as Delphi 12004943 ATC Fuse Block Material: Gray UL-rated 94V0 thermoplastic with metal cover (gold) ATO/ATC size cases For use with fuse holders Stock No. 46032 and 47070 Works with fuse block Stock No. 46074 and cover Stock No. 46086 Not for use with fuse holders Stock No. 46050 - 46063 Raised Shrouds, 6.4mm insertion depth
Request a Quote
Description
Eaton's Bussmann Series 22115-300 ATC Circuit Breaker Category: ATO / ATC Circuit Breakers Manufacturer: Eaton Series: 22X Type: ATC Circuit Breaker Terminal Style: Blade Operating Temperature Rating: -40°F (-40°C) to 185°F (85°C) Compatible with 280 type and ATC fuse blocks, as well as Delphi 12004943 ATC Fuse Block Material: Gray UL-rated 94V0 thermoplastic with metal cover (gold) ATO/ATC size cases For use with fuse holders Stock No. 46032 and 47070 Works with fuse block Stock No. 46074 and cover Stock No. 46086 Not for use with fuse holders Stock No. 46050 - 46063 Raised Shrouds, 6.4mm insertion depth
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series 22X circuit breakers are single-pole thermal-type ATC circuit breakers rated for 5-30A at 14Vdc and 28Vdc, with interrupt ratings ranging from 150A to 450A depending on current rating. They operate from -40°C to 85°C and are housed in UL 94V0 thermoplastic with a gold, silver, or color-coded reset button, as appropriate for the type. Compatible with 280 Type or ATC® fuse blocks, including Delphi 12004943 blocks with raised shrouds and 6.4mm insertion depth. Type I variants feature a gold metal cover, and all support standard or optional OCR marking. The part number 22115-300 is not listed, but the series supports 15A versions with Type I construction, 14Vdc, and compatible termination.

Datasheet Summary
Powered by GS/AI

Series 22X circuit breakers are single-pole thermal-type ATC circuit breakers rated for 5-30A at 14Vdc and 28Vdc, with interrupt ratings ranging from 150A to 450A depending on current rating. They operate from -40°C to 85°C and are housed in UL 94V0 thermoplastic with a gold, silver, or color-coded reset button, as appropriate for the type. Compatible with 280 Type or ATC® fuse blocks, including Delphi 12004943 blocks with raised shrouds and 6.4mm insertion depth. Type I variants feature a gold metal cover, and all support standard or optional OCR marking. The part number 22115-300 is not listed, but the series supports 15A versions with Type I construction, 14Vdc, and compatible termination.

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series 22115-300 ATC Circuit Breaker, Type I Reset, 15A, 14VDC - 46772 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series 22115-300 ATC Circuit Breaker, Type I Reset, 15A, 14VDC
46772
Eaton's Bussmann Series 22115-300 ATC Circuit Breaker, Type I Reset, 15A, 14VDC 46772
Eaton's Bussmann Series 22115-300 ATC Circuit Breaker Category: ATO / ATC Circuit Breakers Manufacturer: Eaton Series: 22X Type: ATC Circuit Breaker Terminal Style: Blade Operating Temperature Rating: -40°F (-40°C) to 185°F (85°C) Compatible with 280 type and ATC fuse blocks, as well as Delphi 12004943 ATC Fuse Block Material: Gray UL-rated 94V0 thermoplastic with metal cover (gold) ATO/ATC size cases For use with fuse holders Stock No. 46032 and 47070 Works with fuse block Stock No. 46074 and cover Stock No. 46086 Not for use with fuse holders Stock No. 46050 - 46063 Raised Shrouds, 6.4mm insertion depth
  • Eaton's Bussmann Series 22115-300 ATC Circuit Breaker
  • Category: ATO / ATC Circuit Breakers
  • Manufacturer: Eaton
  • Series: 22X
  • Type: ATC Circuit Breaker
  • Terminal Style: Blade
  • Operating Temperature Rating: -40°F (-40°C) to 185°F (85°C)
  • Compatible with 280 type and ATC fuse blocks, as well as Delphi 12004943 ATC Fuse Block
  • Material: Gray UL-rated 94V0 thermoplastic with metal cover (gold)
  • ATO/ATC size cases
  • For use with fuse holders Stock No. 46032 and 47070
  • Works with fuse block Stock No. 46074 and cover Stock No. 46086
  • Not for use with fuse holders Stock No. 46050 - 46063
  • Raised Shrouds, 6.4mm insertion depth
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 46772
Product Name Eaton's Bussmann Series 22115-300 ATC Circuit Breaker, Type I Reset, 15A, 14VDC
Rated DC Voltage 14 volts
Rated Current 15 amps
Text for Mounting

ATO / ATC Blade

Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3206-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Features Trip Indicator
View Details
QMB Series Thermal Circuit Breaker, 10A - QMB-103-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C05UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-3861/004-1020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers