21060 -- EATON'S SURE POWER 21060E00 EQUALIZER, 60A, 24VDC TO 12VDC
Eaton CorporationEaton's Sure Power 21060E00 Equalizer, 60A, 24VDC to 12VDC21060
Description
Eaton's Sure Power 21060E00 Equalizer
Category: Converters & Equalizers
Manufacturer: Eaton
Sure Power 2110E00 Equalizer for battery balance in dual voltage systems
Replaces Sure Power 52210
Rated SAE J1455 and SAE J1113
Equalizers maintain battery balance or equalization in dual voltage battery systems
Thermal overload shutdown
Short circuit and over-current protected
Reverse polarity protected
Over/low voltage protection
Low standby current drain
Maintains battery balance while pulling loads from the batteries
Optional output voltage shift terminal available to aid in optimizing charging systems and serve as ignition pin
LED status indicator provided to denote when the unit is producing current
185°F (85°C) to -40°F (-40°C) at full current, derated at higher temperatures
Three 8 mm studs
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
Eaton's Sure Power 21060E00 Equalizer
Category: Converters & Equalizers
Manufacturer: Eaton
Sure Power 2110E00 Equalizer for battery balance in dual voltage systems
Replaces Sure Power 52210
Rated SAE J1455 and SAE J1113
Equalizers maintain battery balance or equalization in dual voltage battery systems
Thermal overload shutdown
Short circuit and over-current protected
Reverse polarity protected
Over/low voltage protection
Low standby current drain
Maintains battery balance while pulling loads from the batteries
Optional output voltage shift terminal available to aid in optimizing charging systems and serve as ignition pin
LED status indicator provided to denote when the unit is producing current
185°F (85°C) to -40°F (-40°C) at full current, derated at higher temperatures
Three 8 mm studs
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Eaton 21060E00 is a 24V to 12V battery equalizer with a 60A output, designed for dual-voltage vehicle systems. It features IP67 protection, high current capability, and complies with RoHS and EMI/EMC standards. The unit supports robust operation in transportation environments with reverse polarity protection and fail-safe operation.
Datasheet Summary Powered by GS/AI
Eaton 21060E00 is a 24V to 12V battery equalizer with a 60A output, designed for dual-voltage vehicle systems. It features IP67 protection, high current capability, and complies with RoHS and EMI/EMC standards. The unit supports robust operation in transportation environments with reverse polarity protection and fail-safe operation.
Eaton's Sure Power 21060E00 Equalizer, 60A, 24VDC to 12VDC
80104
Eaton's Sure Power 21060E00 Equalizer, 60A, 24VDC to 12VDC
80104
Eaton's Sure Power 21060E00 Equalizer
Category: Converters & Equalizers
Manufacturer: Eaton
Sure Power 2110E00 Equalizer for battery balance in dual voltage systems
Replaces Sure Power 52210
Rated SAE J1455 and SAE J1113
Equalizers maintain battery balance or equalization in dual voltage battery systems
Thermal overload shutdown
Short circuit and over-current protected
Reverse polarity protected
Over/low voltage protection
Low standby current drain
Maintains battery balance while pulling loads from the batteries
Optional output voltage shift terminal available to aid in optimizing charging systems and serve as ignition pin
LED status indicator provided to denote when the unit is producing current
185°F (85°C) to -40°F (-40°C) at full current, derated at higher temperatures
Three 8 mm studs
Eaton's Sure Power 21060E00 Equalizer
Category: Converters & Equalizers
Manufacturer: Eaton
Sure Power 2110E00 Equalizer for battery balance in dual voltage systems
Replaces Sure Power 52210
Rated SAE J1455 and SAE J1113
Equalizers maintain battery balance or equalization in dual voltage battery systems
Thermal overload shutdown
Short circuit and over-current protected
Reverse polarity protected
Over/low voltage protection
Low standby current drain
Maintains battery balance while pulling loads from the batteries
Optional output voltage shift terminal available to aid in optimizing charging systems and serve as ignition pin
LED status indicator provided to denote when the unit is producing current
185°F (85°C) to -40°F (-40°C) at full current, derated at higher temperatures
Three 8 mm studs
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Equalizers
Product Number
80104
Product Name
Eaton's Sure Power 21060E00 Equalizer, 60A, 24VDC to 12VDC