Eaton Corporation Electrical, Specialty Fuses - 21007 21007

Description
Manufacturer: Eaton Bussmann Win Source Part Number: 854542-21007 Features: AC DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040
Request a Quote Datasheet
Description
Manufacturer: Eaton Bussmann Win Source Part Number: 854542-21007 Features: AC DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 21007 - 854542-21007 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - 21007
854542-21007
Electrical, Specialty Fuses - 21007 854542-21007
Manufacturer: Eaton Bussmann Win Source Part Number: 854542-21007 Features: AC DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040

Manufacturer: Eaton Bussmann
Win Source Part Number: 854542-21007
Features: AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 21007 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
21007
Circuit Protection - Electrical, Specialty Fuses 21007
FUSE LINK KS 7A RB 23"

FUSE LINK KS 7A RB 23"

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 854542-21007 21007
Product Name Electrical, Specialty Fuses - 21007 Circuit Protection - Electrical, Specialty Fuses
Rated Current 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fuses - 004110417 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 250 amps
View Details