Manufacturer: Eaton Bussmann
Win Source Part Number: 905890-20LCT
Series: LCT
Features: 20A 240 V AC 150 V DC Fuse Cartridge Bolt Mount
Package: Bulk
Package: Cylindrical, Blade Terminal (Bolt)
Mounting: Bolt Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.10.0040
Other Part Number: 20LCT-ND, 283-3245
20A 240V AC 150V DC Fuse Cartridge Bolt Mount
20A 240VAC 150VDC Fuse, 28x8.4mm, 200kA IR Product overview: 20LCT from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-20LCT can be used for catalog matching and distributor lookup.
FUSE CARTRIDGE 20A 240VAC/150VDC
FUSE, HRC, HIGH SPEED, 20A, 240VAC; Product Range:LCT Series; Fuse Current:20A; HRC Fuse Case Style:Bolted Tag; Voltage Rating VDC:150VDC; Voltage Rating VAC:240VAC RoHS Compliant: Yes
BUSSMANN Panel Accessories 20LCT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 905890-20LCT | 283-3245-ND | 139-20LCT | 1568787 | 20LCT | 98K6363 | |
| Product Name | Electrical, Specialty Fuses - 20LCT | Electrical, Specialty Fuses | 20A Circuit Protection Fuse | Tag Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Hrc, High Speed, 20A, 240Vac; Product Range Eaton Bussmann | Fuse |
| Mounting | Bolt Mount | Bolt Mount | |||||
| Fuse Type | Blade | ||||||
| Approvals / Standards | RoHS | RoHS | IEC | RoHS |