Fuse British Standard 20A 690V Bolt Down 48 X 17.1 X 19.1mm Carton UL Product overview: 20ET from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 690V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 690V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-20ET can be used for catalog matching and distributor lookup.
AC DC Fuse Bolt Mount
FUSE, HRC, HIGH SPEED, 20A; Product Range:ET Series; Fuse Current:20A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:17.1mm x 48mm; Fuse Size Imperial:0.67" x 1.89"; Voltage Rating VDC:690VDC; Voltage Rating VAC:500VAC RoHS Compliant: Yes
FUSE, 20 AMP, 500 VDC 690 VAC, STUD. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1818446 | 139-20ET | 283-3246-ND | 98K6309 | 11094980 |
| Product Name | Tag Fuses | 20A 690V Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse, Hrc, High Speed, 20A; Product Range Eaton Bussmann | Fuse |
| Approvals / Standards | RoHS; IEC | RoHS | RoHS | RoHS | |
| Mounting | Bolt Down | Bolt Mount | |||
| Fuse Type | Blade |