Eaton Corporation Eaton's Bussmann Series 187040F-03-1 Marine-Rated Surface Mount Circuit Breaker, 40A, 48VDC 187040F-03-1

Description
Eaton's Bussmann Series 187040F-03-1 Marine-Rated Surface Mount Circuit Breaker Category: Eaton's Bussmann Marine Surface Circuit Breakers Manufacturer: Eaton Typically used in DC power systems in marine applications (as a main or branch circuit breaker), truck and bus systems, RV systems, add-on protection for accessories, lift gates, etc. This unit is external protected and weatherproof Type: Marine Rated Reset Method: Type III - Manual Material: Black UL-rated 94V0 thermoplastic Ingress Protection: IP66 Compliances: SAE J1625; ABYC E-11; CE; SAE J1171 (ignition protected) Sealed for engine compartments and bilge area applications Can be used as a main On/Off switch Single pole thermal type breakers -40°F (-40°C) to 185°F (85°C) IP66 rated
Request a Quote Datasheet
Description
Eaton's Bussmann Series 187040F-03-1 Marine-Rated Surface Mount Circuit Breaker Category: Eaton's Bussmann Marine Surface Circuit Breakers Manufacturer: Eaton Typically used in DC power systems in marine applications (as a main or branch circuit breaker), truck and bus systems, RV systems, add-on protection for accessories, lift gates, etc. This unit is external protected and weatherproof Type: Marine Rated Reset Method: Type III - Manual Material: Black UL-rated 94V0 thermoplastic Ingress Protection: IP66 Compliances: SAE J1625; ABYC E-11; CE; SAE J1171 (ignition protected) Sealed for engine compartments and bilge area applications Can be used as a main On/Off switch Single pole thermal type breakers -40°F (-40°C) to 185°F (85°C) IP66 rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series 187040F-03-1 Marine-Rated Surface Mount Circuit Breaker, 40A, 48VDC - 46879 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series 187040F-03-1 Marine-Rated Surface Mount Circuit Breaker, 40A, 48VDC
46879
Eaton's Bussmann Series 187040F-03-1 Marine-Rated Surface Mount Circuit Breaker, 40A, 48VDC 46879
Eaton's Bussmann Series 187040F-03-1 Marine-Rated Surface Mount Circuit Breaker Category: Eaton's Bussmann Marine Surface Circuit Breakers Manufacturer: Eaton Typically used in DC power systems in marine applications (as a main or branch circuit breaker), truck and bus systems, RV systems, add-on protection for accessories, lift gates, etc. This unit is external protected and weatherproof Type: Marine Rated Reset Method: Type III - Manual Material: Black UL-rated 94V0 thermoplastic Ingress Protection: IP66 Compliances: SAE J1625; ABYC E-11; CE; SAE J1171 (ignition protected) Sealed for engine compartments and bilge area applications Can be used as a main On/Off switch Single pole thermal type breakers -40°F (-40°C) to 185°F (85°C) IP66 rated
  • Eaton's Bussmann Series 187040F-03-1 Marine-Rated Surface Mount Circuit Breaker
  • Category: Eaton's Bussmann Marine Surface Circuit Breakers
  • Manufacturer: Eaton
  • Typically used in DC power systems in marine applications (as a main or branch circuit breaker), truck and bus systems, RV systems, add-on protection for accessories, lift gates, etc.
  • This unit is external protected and weatherproof
  • Type: Marine Rated
  • Reset Method: Type III - Manual
  • Material: Black UL-rated 94V0 thermoplastic
  • Ingress Protection: IP66
  • Compliances: SAE J1625; ABYC E-11; CE; SAE J1171 (ignition protected)
  • Sealed for engine compartments and bilge area applications
  • Can be used as a main On/Off switch
  • Single pole thermal type breakers
  • -40°F (-40°C) to 185°F (85°C)
  • IP66 rated
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 46879
Product Name Eaton's Bussmann Series 187040F-03-1 Marine-Rated Surface Mount Circuit Breaker, 40A, 48VDC
Rated DC Voltage 48 volts
Unlock Full Specs
to access all available technical data