Eaton Corporation Eaton's Bussmann Series 185100F-01-1 Surface Mount Circuit Breaker, 100A, 42VDC 185100F-01-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series 185100F-01-1 Surface Mount Circuit Breaker, 100A, 42VDC - 46985 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series 185100F-01-1 Surface Mount Circuit Breaker, 100A, 42VDC
46985
Eaton's Bussmann Series 185100F-01-1 Surface Mount Circuit Breaker, 100A, 42VDC 46985
Eaton's Bussmann Series 185100F-01-1 Surface Mount Circuit Breaker Category: Eaton's Bussmann Surface Mount Circuit Breakers Manufacturer: Eaton Type: Hi Amp Current Rating: 100A Voltage Rating: 42V Terminals: 1/4-28 threaded studs Reset Method: Type III - PTT (Push to Trip) Material: Black UL-rated 94V0 thermoplastic Surface mount base Typically used in auxiliary and accessory circuits in trucks, buses, RVs, and marine systems Sealed for engine compartments and bilge area applications IP67 rated Can be used as a main On/Off switch -40°F (-40°C) - 185°F (85°C)
  • Eaton's Bussmann Series 185100F-01-1 Surface Mount Circuit Breaker
  • Category: Eaton's Bussmann Surface Mount Circuit Breakers
  • Manufacturer: Eaton
  • Type: Hi Amp
  • Current Rating: 100A
  • Voltage Rating: 42V
  • Terminals: 1/4-28 threaded studs
  • Reset Method: Type III - PTT (Push to Trip)
  • Material: Black UL-rated 94V0 thermoplastic
  • Surface mount base
  • Typically used in auxiliary and accessory circuits in trucks, buses, RVs, and marine systems
  • Sealed for engine compartments and bilge area applications
  • IP67 rated
  • Can be used as a main On/Off switch
  • -40°F (-40°C) - 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 46985
Product Name Eaton's Bussmann Series 185100F-01-1 Surface Mount Circuit Breaker, 100A, 42VDC
Rated DC Voltage 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Circuit Breaker - 105 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Rated AC Voltage 240 volts
Rated DC Voltage 48 volts
Rated Current 0.0500 to 10 amps
View Details
Circuit Breakers - 1-1423673-3 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breaker - 1233X-ENB-A2M-6YYPC-49 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Current 135 amps
View Details
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers - 1Z075UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.7500 amps
View Details