184050F-01-1 -- EATON'S BUSSMANN SERIES 184050F-01-1 SURFACE MOUNT CIRCUIT BREAKER, TYPE III RESET, 50A, 42VDC
Eaton CorporationEaton's Bussmann Series 184050F-01-1 Surface Mount Circuit Breaker, Type III Reset, 50A, 42VDC184050F-01-1
Description
Eaton's Bussmann Series 184050F-01-1 Surface Mount Circuit Breaker
Category: Eaton's Bussmann Surface Mount Circuit Breakers
Manufacturer: Eaton
Type: Hi Amp
Reset Method: Type III - Manual
Material: Black UL-rated 94V0 thermoplastic
Typically used in auxiliary and accessory circuits in trucks, buses, RVs, and marine systems
Sealed for engine compartments and bilge area applications
IP67 rated
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Eaton's Bussmann Series 184050F-01-1 Surface Mount Circuit Breaker
Category: Eaton's Bussmann Surface Mount Circuit Breakers
Manufacturer: Eaton
Type: Hi Amp
Reset Method: Type III - Manual
Material: Black UL-rated 94V0 thermoplastic
Typically used in auxiliary and accessory circuits in trucks, buses, RVs, and marine systems
Sealed for engine compartments and bilge area applications
IP67 rated
Eaton's Bussmann Series 184050F-01-1 Surface Mount Circuit Breaker, Type III Reset, 50A, 42VDC
46920
Eaton's Bussmann Series 184050F-01-1 Surface Mount Circuit Breaker, Type III Reset, 50A, 42VDC
46920
Eaton's Bussmann Series 184050F-01-1 Surface Mount Circuit Breaker
Category: Eaton's Bussmann Surface Mount Circuit Breakers
Manufacturer: Eaton
Type: Hi Amp
Reset Method: Type III - Manual
Material: Black UL-rated 94V0 thermoplastic
Typically used in auxiliary and accessory circuits in trucks, buses, RVs, and marine systems
Sealed for engine compartments and bilge area applications
IP67 rated
Eaton's Bussmann Series 184050F-01-1 Surface Mount Circuit Breaker
Category: Eaton's Bussmann Surface Mount Circuit Breakers
Manufacturer: Eaton
Type: Hi Amp
Reset Method: Type III - Manual
Material: Black UL-rated 94V0 thermoplastic
Typically used in auxiliary and accessory circuits in trucks, buses, RVs, and marine systems
Sealed for engine compartments and bilge area applications
IP67 rated
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Circuit Breakers
Product Number
46920
Product Name
Eaton's Bussmann Series 184050F-01-1 Surface Mount Circuit Breaker, Type III Reset, 50A, 42VDC