Eaton Corporation Eaton's Bussmann Series 184040F-01-1 Surface Mount Circuit Breaker, Type III Manual Reset, 40A, 42VDC 184040F-01-1

Description
Eaton's Bussmann Series 184040F-01-1 Surface Mount Circuit Breaker Category: Eaton's Bussmann Surface Mount Circuit Breakers Manufacturer: Eaton Eaton's Bussmann Series 184 has a unique reset mechanism which provides visual indication of tripped condition Type: Hi-Amp Reset Method: Type III - Manual Material: Black UL-rated 94V0 thermoplastic Compliances: SAE J1625; ABYC E-11; CE; SAE J1171 (ignition protected) Typically used in auxiliary and accessory circuits in trucks, buses, RVs, and marine systems Sealed for engine compartments and bilge area applications IP67 rated
Request a Quote Datasheet
Description
Eaton's Bussmann Series 184040F-01-1 Surface Mount Circuit Breaker Category: Eaton's Bussmann Surface Mount Circuit Breakers Manufacturer: Eaton Eaton's Bussmann Series 184 has a unique reset mechanism which provides visual indication of tripped condition Type: Hi-Amp Reset Method: Type III - Manual Material: Black UL-rated 94V0 thermoplastic Compliances: SAE J1625; ABYC E-11; CE; SAE J1171 (ignition protected) Typically used in auxiliary and accessory circuits in trucks, buses, RVs, and marine systems Sealed for engine compartments and bilge area applications IP67 rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series 184040F-01-1 Surface Mount Circuit Breaker, Type III Manual Reset, 40A, 42VDC - 46908 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series 184040F-01-1 Surface Mount Circuit Breaker, Type III Manual Reset, 40A, 42VDC
46908
Eaton's Bussmann Series 184040F-01-1 Surface Mount Circuit Breaker, Type III Manual Reset, 40A, 42VDC 46908
Eaton's Bussmann Series 184040F-01-1 Surface Mount Circuit Breaker Category: Eaton's Bussmann Surface Mount Circuit Breakers Manufacturer: Eaton Eaton's Bussmann Series 184 has a unique reset mechanism which provides visual indication of tripped condition Type: Hi-Amp Reset Method: Type III - Manual Material: Black UL-rated 94V0 thermoplastic Compliances: SAE J1625; ABYC E-11; CE; SAE J1171 (ignition protected) Typically used in auxiliary and accessory circuits in trucks, buses, RVs, and marine systems Sealed for engine compartments and bilge area applications IP67 rated
  • Eaton's Bussmann Series 184040F-01-1 Surface Mount Circuit Breaker
  • Category: Eaton's Bussmann Surface Mount Circuit Breakers
  • Manufacturer: Eaton
  • Eaton's Bussmann Series 184 has a unique reset mechanism which provides visual indication of tripped condition
  • Type: Hi-Amp
  • Reset Method: Type III - Manual
  • Material: Black UL-rated 94V0 thermoplastic
  • Compliances: SAE J1625; ABYC E-11; CE; SAE J1171 (ignition protected)
  • Typically used in auxiliary and accessory circuits in trucks, buses, RVs, and marine systems
  • Sealed for engine compartments and bilge area applications
  • IP67 rated
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 46908
Product Name Eaton's Bussmann Series 184040F-01-1 Surface Mount Circuit Breaker, Type III Manual Reset, 40A, 42VDC
Rated DC Voltage 42 volts
Unlock Full Specs
to access all available technical data