180A 690V AC 500V DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 180A 690VAC/500VDC Product overview: 180MT from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 180A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-180MT can be used for catalog matching and distributor lookup.
FUSE CRTRDGE 180A 690VAC/500VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 180MT-ND | 155-180MT | 180MT |
| Product Name | Electrical, Specialty Fuses | 180A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Bolt Mount | Bolt Mount | |
| Approvals / Standards | RoHS | RoHS |