Eaton Corporation Fuseholders - 170M6946 170M6946

Description
Manufacturer: Eaton Bussmann Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074374-170M6946 Packaging: Bulk Termination: Socket Weight: 453.59237 mg Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 690 V
Request a Quote
Description
Manufacturer: Eaton Bussmann Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074374-170M6946 Packaging: Bulk Termination: Socket Weight: 453.59237 mg Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 690 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 170M6946 - 1074374-170M6946 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 170M6946
1074374-170M6946
Fuseholders - 170M6946 1074374-170M6946
Manufacturer: Eaton Bussmann Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074374-170M6946 Packaging: Bulk Termination: Socket Weight: 453.59237 mg Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 690 V

Manufacturer: Eaton Bussmann
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074374-170M6946
Packaging: Bulk
Termination: Socket
Weight: 453.59237 mg
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (AC): 690 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1074374-170M6946
Product Name Fuseholders - 170M6946
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-0031.8201.G-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block
View Details
Street Lighting Fuse Boxes - CS0556-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
3 Pole Fuse Holder - 1492-FB3M30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers