630A 1.3kV AC DC Fuse Square Holder
FUSE SQUARE 630A 1.3KVAC RECT Product overview: 170M6544 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 630A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-170M6544 can be used for catalog matching and distributor lookup.
FUSE, 630A 1250V 3BKN/80 AR CU. FREE 2 YEAR RADWELL WARRANTY
FUSE SQUARE 630A 1.3KVAC RECT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 170M6544-ND | 155-170M6544 | 130210974 | 170M6544 |
| Product Name | Electrical, Specialty Fuses | 630A Circuit Protection Fuse | Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |||
| Approvals / Standards | RoHS; CSA | RoHS | ||
| Features | Indicating | |||
| Rated Current | 630 amps | 630 amps | 630 amps |