Fuse Square Body 900A 700V Bolt Flat 92 X 51 X 76mm Carton CSA/UL Product overview: 170M6413 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900A, 700V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 900A, 700V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-170M6413 can be used for catalog matching and distributor lookup.
900A 700V AC DC Fuse Square Holder
FUSE SQUARE 900A 700VAC RECT
BUSSMANN Panel Accessories 170M6413
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-170M6413 | 170M6413-ND | 170M6413 | |
| Product Name | 900A 700V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse |
| Fuse Type | Blade | |||
| Approvals / Standards | RoHS; CSA | |||
| Features | Indicating |