Eaton Corporation Electrical, Specialty Fuses 170M5358

Description
400A 700V AC DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
400A 700V AC DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 170M5358-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
170M5358-ND
Electrical, Specialty Fuses 170M5358-ND
400A 700V AC DC Fuse Square Bolt Mount

400A 700V AC DC Fuse Square Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1074102-170M5358 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1074102-170M5358
Circuit Protection - Electrical, Specialty Fuses 1074102-170M5358
Win Source Part Number: 1074102-170M5358 Category: Circuit Protection>Electrica l, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Square Voltage Rating - AC: 700 V Breaking Capacity @ Rated Voltage: 200kA Melting I2t: 11000 Applications: Electrical, Industrial Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Rectangular, Blade Dimension: 1.969" L x 2.402" W x 3.031" H (50.00mm x 61.00mm x 77.00mm) Alternative Parts (Cross-Reference): FWH-500A; 170M4464; 170M4164; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400A HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Approval Agency: CSA, UR

Win Source Part Number: 1074102-170M5358
Category: Circuit Protection>Electrical, Specialty Fuses
Features: Indicating
Package: Bulk
Fuse Type: Square
Voltage Rating - AC: 700 V
Breaking Capacity @ Rated Voltage: 200kA
Melting I2t: 11000
Applications: Electrical, Industrial
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Rectangular, Blade
Dimension: 1.969" L x 2.402" W x 3.031" H (50.00mm x 61.00mm x 77.00mm)
Alternative Parts (Cross-Reference): FWH-500A; 170M4464; 170M4164;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400A
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division
Approval Agency: CSA, UR

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 170M5358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
170M5358
Circuit Protection - Electrical, Specialty Fuses 170M5358
FUSE SQUARE 400A 700VAC RECT

FUSE SQUARE 400A 700VAC RECT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 170M5358-ND 1074102-170M5358 170M5358
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Mounting Bolt Mount Bolt Mount
Approvals / Standards RoHS; CSA
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625118 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 8 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details