FUSE SQUARE 450A 700VAC RECT Product overview: 170M4063 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 450A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-170M4063 can be used for catalog matching and distributor lookup.
450A 700V AC DC Fuse Square Bolt Mount
FUSE SQUARE 450A 700VAC RECT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-170M4063 | 170M4063-ND | 170M4063 |
| Product Name | 450A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Bolt Mount | Bolt Mount | |
| Approvals / Standards | RoHS | RoHS; CSA | |
| Rated Current | 450 amps | 450 amps | 450 amps |
| Rated Breaking Capacity | 200000 amps | 200000 amps | 200000 amps |