Win Source Part Number: 1073866-170M3766
Category: Circuit Protection>Electrica
Features: Indicating
Package: Bulk
Fuse Type: Square
Voltage Rating - AC: 700 V
Breaking Capacity @ Rated Voltage: 200kA
Melting I2t: 4200
Applications: Electrical, Industrial
Standard Package: 2
Mounting Type: Bolt Mount
Package / Case: Rectangular, Blade
Dimension: 1.969" L x 1.772" W x 2.323" H (50.00mm x 45.00mm x 59.00mm)
Alternative Parts (Cross-Reference): FWH-300A; JJS-300; FWH-325A; LA070URD30KI0315; L70S300.V; 0KLC300.X;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250A
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division
Approval Agency: CSA, UR
250A 700V AC DC Fuse Square Bolt Mount
FUSE SQUARE 250A 700VAC RECT
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1073866-170M3766 | 170M3766-ND | 170M3766 |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Bolt Mount | Bolt Mount | |
| Rated Voltage | 700 volts | 700 volts | |
| Rated Current | 250 amps | 250 amps | 250 amps |
| Rated Breaking Capacity | 200000 amps | 200000 amps | 200000 amps |