Fuse Square Body 400A 700V Bolt Flat 50 X 59 X 45mm Carton CSA/UL Product overview: 170M3669 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 700V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 700V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-170M3669 can be used for catalog matching and distributor lookup.
400A 700V AC DC Fuse Square Bolt Mount
FUSE SQUARE 400A 700VAC RECT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-170M3669 | 170M3669-ND | 170M3669 |
| Product Name | 400A 700V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Bolt Mount | ||
| Approvals / Standards | RoHS; CSA |