Eaton Corporation Electrical, Specialty Fuses 170M3473

Description
630A 700V AC DC Fuse Square Holder
Request a Quote Datasheet
Description
630A 700V AC DC Fuse Square Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 170M3473-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
170M3473-ND
Electrical, Specialty Fuses 170M3473-ND
630A 700V AC DC Fuse Square Holder

630A 700V AC DC Fuse Square Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1078732-170M3473 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1078732-170M3473
Circuit Protection - Electrical, Specialty Fuses 1078732-170M3473
Win Source Part Number: 1078732-170M3473 Category: Circuit Protection>Electrica l, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Square Voltage Rating - AC: 700 V Breaking Capacity @ Rated Voltage: 200kA Melting I2t: 48500 Applications: Electrical, Industrial Standard Package: 6 Mounting Type: Holder Package / Case: Rectangular, Blade Dimension: 2.323" L x 1.772" W x 2.008" H (59.00mm x 45.00mm x 51.00mm) Alternative Parts (Cross-Reference): 170M4017; 170M4067; 170M4618; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 630A HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Approval Agency: CSA, UR

Win Source Part Number: 1078732-170M3473
Category: Circuit Protection>Electrical, Specialty Fuses
Features: Indicating
Package: Bulk
Fuse Type: Square
Voltage Rating - AC: 700 V
Breaking Capacity @ Rated Voltage: 200kA
Melting I2t: 48500
Applications: Electrical, Industrial
Standard Package: 6
Mounting Type: Holder
Package / Case: Rectangular, Blade
Dimension: 2.323" L x 1.772" W x 2.008" H (59.00mm x 45.00mm x 51.00mm)
Alternative Parts (Cross-Reference): 170M4017; 170M4067; 170M4618;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 630A
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division
Approval Agency: CSA, UR

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 170M3473 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
170M3473
Circuit Protection - Electrical, Specialty Fuses 170M3473
FUSE SQUARE 630A 700VAC RECT

FUSE SQUARE 630A 700VAC RECT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 170M3473-ND 1078732-170M3473 170M3473
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Approvals / Standards RoHS; CSA
Features Indicating
Rated Current 630 amps 630 amps 630 amps
Unlock Full Specs
to access all available technical data