500A 700V AC DC Fuse Square Holder
Fuse Square Body 500A 700V Bolt Flat 59 X 50 X 45mm Carton CSA/UL Product overview: 170M3421 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500A, 700V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500A, 700V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-170M3421 can be used for catalog matching and distributor lookup.
FUSE SQUARE 500A 700VAC RECT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 170M3421-ND | 139-170M3421 | 170M3421 |
| Product Name | Electrical, Specialty Fuses | 500A 700V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Approvals / Standards | RoHS; CSA | ||
| Features | Indicating |