250A 700V AC DC Fuse Square Bolt Mount
FUSE SQUARE 250A 700VAC RECT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 170M3266-ND | 170M3266 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |
| Mounting | Bolt Mount | |
| Approvals / Standards | RoHS; CSA | |
| Features | Indicating |