350A 700V AC DC Fuse Square Bolt Mount
FUSE SQUARE 350A 700VAC RECT Product overview: 170M2670 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 350A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-170M2670 can be used for catalog matching and distributor lookup.
FUSE SQUARE 350A 700VAC RECT
BUSSMANN Panel Accessories 170M2670
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 170M2670-ND | 155-170M2670 | 170M2670 | |
| Product Name | Electrical, Specialty Fuses | 350A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse |
| Fuse Type | Blade | |||
| Mounting | Bolt Mount | Bolt Mount | ||
| Approvals / Standards | RoHS; CSA | RoHS | ||
| Features | Indicating |