200A 700V AC DC Fuse Square Bolt Mount
Fuse Square Body 200A 690V Stud Mount Screw 54 X 21mm CSA/UL Product overview: 170M1420 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 690V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 690V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-170M1420 can be used for catalog matching and distributor lookup.
FUSE SQUARE 200A 700VAC RECT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 170M1420-ND | 139-170M1420 | 170M1420 |
| Product Name | Electrical, Specialty Fuses | 200A 690V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Bolt Mount | ||
| Approvals / Standards | RoHS; CSA | ||
| Features | Indicating |