Fuse Square Body 50A 690V Stud Mount Screw 54 X 21mm CSA/UL Product overview: 170M1364 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 690V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 690V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-170M1364 can be used for catalog matching and distributor lookup.
50A 700V AC DC Fuse Square Bolt Mount
BUSSMANN Panel Accessories 170M1364
FUSE SQUARE 50A 700VAC RECT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-170M1364 | 170M1364-ND | 170M1364 | |
| Product Name | 50A 690V Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |||
| Mounting | Bolt Mount | |||
| Approvals / Standards | RoHS; CSA | |||
| Features | Indicating |