Manufacturer: Eaton Bussmann
Win Source Part Number: 854115-170M1317
Features: 700 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8536.10.0040
Other Part Number: 170M1317-ND, 283-3700
100A 700V AC DC Fuse Square Bolt Mount
FUSE SQUARE 100A 700VAC RECT
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 854115-170M1317 | 283-3700-ND | 170M1317 |
| Product Name | Electrical, Specialty Fuses - 170M1317 | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Bolt Mount | ||
| Approvals / Standards | RoHS; CSA |