Cooper Crouse-Hinds D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Cooper Interconnect 17-20150

Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:17 Series; Connector Body Material:Metal Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:17 Series; Connector Body Material:Metal Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Cooper Interconnect - 39F1371 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Cooper Interconnect
39F1371
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Cooper Interconnect 39F1371
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:17 Series; Connector Body Material:Metal Body; Contact Material:Copper RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:17 Series; Connector Body Material:Metal Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors; D-Subminiature Connectors - 17-20150 - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
17-20150
Connectors; D-Subminiature Connectors 17-20150
D SUB PLUG 15 PIN CONT SOLDER

D SUB PLUG 15 PIN CONT SOLDER

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 39F1371 17-20150
Product Name D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Cooper Interconnect Connectors; D-Subminiature Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details