Cooper Crouse-Hinds D Sub Backshell, Size De, Plastic; Product Range Cooper Interconnect 17-1724-2

Description
D SUB BACKSHELL, SIZE DE, PLASTIC; Product Range:17 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Two-piece Backshell; Connector Shell Size:DE; Enclosure Material:Plastic RoHS Compliant: No
Datasheet
Description
D SUB BACKSHELL, SIZE DE, PLASTIC; Product Range:17 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Two-piece Backshell; Connector Shell Size:DE; Enclosure Material:Plastic RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size De, Plastic; Product Range Cooper Interconnect - 90F8721 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size De, Plastic; Product Range Cooper Interconnect
90F8721
D Sub Backshell, Size De, Plastic; Product Range Cooper Interconnect 90F8721
D SUB BACKSHELL, SIZE DE, PLASTIC; Product Range:17 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Two-piece Backshell; Connector Shell Size:DE; Enclosure Material:Plastic RoHS Compliant: No

D SUB BACKSHELL, SIZE DE, PLASTIC; Product Range:17 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Two-piece Backshell; Connector Shell Size:DE; Enclosure Material:Plastic RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F8721
Product Name D Sub Backshell, Size De, Plastic; Product Range Cooper Interconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details