Cooper Crouse-Hinds D Sub Hood, Size Dd, Nylon; Product Range Cooper Interconnect 17-1374

Description
D SUB HOOD, SIZE DD, NYLON; Product Range:17 Series; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Hood with External Clamp; Connector Shell Size:DD RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DD, NYLON; Product Range:17 Series; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Hood with External Clamp; Connector Shell Size:DD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Dd, Nylon; Product Range Cooper Interconnect - 38F1415 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Dd, Nylon; Product Range Cooper Interconnect
38F1415
D Sub Hood, Size Dd, Nylon; Product Range Cooper Interconnect 38F1415
D SUB HOOD, SIZE DD, NYLON; Product Range:17 Series; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Hood with External Clamp; Connector Shell Size:DD RoHS Compliant: Yes

D SUB HOOD, SIZE DD, NYLON; Product Range:17 Series; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Hood with External Clamp; Connector Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38F1415
Product Name D Sub Hood, Size Dd, Nylon; Product Range Cooper Interconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details