Eaton 16LCT British Standard Fuse
Manufacturer: Eaton Bussmann
Win Source Part Number: 854094-16LCT
Series: LCT
Features: 240 V AC 150 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8536.10.0040
Other Part Number: 16LCT-ND, 283-3244
16A 240V AC 150V DC Fuse Cartridge Bolt Mount
FUSE, HRC, HIGH SPEED, 16 AMP, VOLTAGE RATING VDC:150 VOLT, VOLTAGE RATING VAC:240 VOLT, FUSE CURRENT:16 AMP, HRC FUSE CASE STYLE:STUD MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FUSE CARTRIDGE 16A 240VAC/150VDC
FUSE, HRC, HIGH SPEED, 16A; Product Range:LCT Series; Fuse Current:16A; HRC Fuse Case Style:Bolted Tag; Voltage Rating VDC:150VDC; Voltage Rating VAC:240VAC RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1568771 | 854094-16LCT | 283-3244-ND | 176169465 | 16LCT | 98K5944 |
| Product Name | Tag Fuses | Electrical, Specialty Fuses - 16LCT | Electrical, Specialty Fuses | Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse, Hrc, High Speed, 16A; Product Range Eaton Bussmann |
| Approvals / Standards | IEC | RoHS | ||||
| Fuse Type | Blade | |||||
| Mounting | Bolt Mount |