Fuse British Standard 16A 690V Bolt 54.8 X 8.7mm Carton UL Product overview: 16CT from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 690V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16A, 690V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-16CT can be used for catalog matching and distributor lookup.
16A 690V AC 500V DC Fuse Cartridge Bolt Mount
FUSE, SEMICONDUCTOR, 16 AMP, 660 VAC, 250 VOLT, 200 KAIC, NONE, FUSE, BLADE END X BLADE END, STUD. FREE 2 YEAR RADWELL WARRANTY
FUSE CARTRIDGE 16A 690VAC/500VDC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-16CT | 1568901 | 16CT-ND | 176172977 | 16CT |
| Product Name | 16A 690V Circuit Protection Fuse | Tag Fuses | Electrical, Specialty Fuses | Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Rated Current | 16 amps | 16 amps | 16 amps | 16 amps | |
| Rated Voltage | 690 volts | 660 volts | 690 volts | ||
| Fuse Type | Blade |