Eaton Corporation Terminal Blocks - Power Distribution 16280-1

Description
POWER STUD BLOCK 1POS 175A 600V
Request a Quote Datasheet
Description
POWER STUD BLOCK 1POS 175A 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Power Distribution - 16280-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Power Distribution
16280-1-ND
Terminal Blocks - Power Distribution 16280-1-ND
POWER STUD BLOCK 1POS 175A 600V

POWER STUD BLOCK 1POS 175A 600V

Buy Now Datasheet
Barrier Terminal Blocks - 16280-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
16280-1
Barrier Terminal Blocks 16280-1
Barrier Terminal Blocks POWER DIST. BLOCK

Barrier Terminal Blocks POWER DIST. BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 16280-1-ND 16280-1
Product Name Terminal Blocks - Power Distribution Barrier Terminal Blocks
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-06D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX001 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers