Cooper Bussmann, Inc. Rated Current Eaton Bussmann 16220-3.

Description
Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw; Load Side Wire Size Max:- RoHS Compliant: Yes
Description
Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw; Load Side Wire Size Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rated Current Eaton Bussmann - 15AC5370 - Newark, An Avnet Company
Chicago, IL, United States
Rated Current Eaton Bussmann
15AC5370
Rated Current Eaton Bussmann 15AC5370
Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw; Load Side Wire Size Max:- RoHS Compliant: Yes

Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw; Load Side Wire Size Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 15AC5370
Product Name Rated Current Eaton Bussmann
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details