Eaton Corporation Tag Fuses 15ET

Description
Eaton 15ET British Standard Fuse
Request a Quote Datasheet
Description
Eaton 15ET British Standard Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tag Fuses - 1818508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
1818508
Tag Fuses 1818508
Eaton 15ET British Standard Fuse

Eaton 15ET British Standard Fuse

Supplier's Site
Tag Fuses - 1818737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
1818737
Tag Fuses 1818737
Eaton 15ET British Standard Fuse

Eaton 15ET British Standard Fuse

Supplier's Site
Singapore, Singapore
Circuit Protection Fuse
139-15ET
Circuit Protection Fuse 139-15ET
High speed fuses Product overview: 15ET from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-15ET can be used for catalog matching and distributor lookup.

High speed fuses Product overview: 15ET from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-15ET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 15ET-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
15ET-ND
Electrical, Specialty Fuses 15ET-ND
AC DC Fuse Bolt Mount

AC DC Fuse Bolt Mount

Buy Now Datasheet
Semiconductor Fuse; Product Range Eaton Bussmann - 98K5771 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse; Product Range Eaton Bussmann
98K5771
Semiconductor Fuse; Product Range Eaton Bussmann 98K5771
SEMICONDUCTOR FUSE; Product Range:BS 88 Series; Fuse Current:15A; Blow Characteristic:Fast Acting; Fuse Size Metric:17.1mm x 48mm; Fuse Size Imperial:0.67" x 1.89"; Voltage Rating VDC:690VDC; Voltage Rating VAC:690VAC RoHS Compliant: Yes

SEMICONDUCTOR FUSE; Product Range:BS 88 Series; Fuse Current:15A; Blow Characteristic:Fast Acting; Fuse Size Metric:17.1mm x 48mm; Fuse Size Imperial:0.67" x 1.89"; Voltage Rating VDC:690VDC; Voltage Rating VAC:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 1818508 139-15ET 15ET-ND 98K5771
Product Name Tag Fuses Circuit Protection Fuse Electrical, Specialty Fuses Semiconductor Fuse; Product Range Eaton Bussmann
Approvals / Standards RoHS; IEC RoHS RoHS RoHS
Rated Voltage 690 volts 500 volts 690 volts
Rated Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data