High Performance Sensors for Demanding Applications
The new Enhanced versions of the Cutler-Hammer 50 Series. Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost-effective selfcontained package. Choose from three output types, four time delay functions, six sensing modes and four connection styles to tailor the sensor to exactly meet your needs.
Sensors are available in thru-beam, reflex, polarized reflex, diffuse reflective, clear object, and fiber optic sensing modes. Brackets are available for easy mounting and to allow precise adjustment of sensor alignment.
Product Features
Approvals
POLARIZED REFLEX,AC/DC,SS RELAY,
PHOTOELECTRIC SENSOR; Sensor Output:Solid State Relay; Sensing Range Max:16ft; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:1451E Series; Sensing Range Min:4.9m; Sensor Input:Optical RoHS Compliant: No
| Eaton Corporation - Sensors | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1451E-6513 | 5730-1451E-6513-ND | 44K5910 |
| Product Name | Enhanced 50 Series | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Eaton Cutler Hammer |
| Body Shape | Rectangular | ||
| Operation Distance | 6 to 192 inch (152 to 4877 mm) | 945 inch (24000 mm) | 192 inch (4877 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | -13 to 131 F (-25 to 55 C) | |
| Optical Technology Type | Polarized Retroreflective | ||
| Fiber Optic | Glass (optional feature); Plastic (optional feature) |