Cooper Crouse-Hinds Card Edge Conn, Dual Side, 18Pos; Card Edge Connector Type Cooper Interconnect 133-018-21

Description
CARD EDGE CONN, DUAL SIDE, 18POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:-; Connector Body Orientation:Straight ; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 18POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:-; Connector Body Orientation:Straight ; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 18Pos; Card Edge Connector Type Cooper Interconnect - 42F138 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 18Pos; Card Edge Connector Type Cooper Interconnect
42F138
Card Edge Conn, Dual Side, 18Pos; Card Edge Connector Type Cooper Interconnect 42F138
CARD EDGE CONN, DUAL SIDE, 18POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:-; Connector Body Orientation:Straight ; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 18POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:-; Connector Body Orientation:Straight; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42F138
Product Name Card Edge Conn, Dual Side, 18Pos; Card Edge Connector Type Cooper Interconnect
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078487 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details