"PHOTO SENSOR,PERFECTPROX,9
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:9"; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:13103R Series; Sensing Range Min:225mm; Sensor Housing:Rectangular RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 5730-13103R6517-ND | 44K5520 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Eaton Cutler Hammer |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | |
| Beam Type | Infrared | |
| Body Shape | Rectangular |