The 12OEFMA63 is a 12 kV, 63 A oil-tight medium voltage fuse link designed for primary side transformer protection and use in oil-filled switch combination units. It complies with IEC 60282-1, BS 2692-1, and ESI standard 12-8, features a triple seal system to prevent oil ingress, and has a 254 mm length and 63.5 mm diameter. It offers a breaking capacity of 40 kA and a pre-arcing I₂t of 5.1 × 10 A²s. The fuse includes a pyrotechnic striker pin and is rated for low power dissipation in oil-filled switchgear.
FUSE CARTRIDGE 63A 12KVAC Product overview: 12OEFMA63 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 63A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-12OEFMA63 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-12OEFMA63 |
| Product Name | 63A Circuit Protection Fuse |
| Mounting | Requires Holder |